RS Components, Ltd. Masonry Bolts & Anchors 1776930

Description
M8 EYE BOLT SHIELD ANCHOR Z&Y
Request a Quote
Description
M8 EYE BOLT SHIELD ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776930
Masonry Bolts & Anchors 1776930
M8 EYE BOLT SHIELD ANCHOR Z&Y

M8 EYE BOLT SHIELD ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776930
Product Name Masonry Bolts & Anchors
Hole Size 0.5709 inch (14.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086735 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776955 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.8661 inch (22 mm)
Thread Size 0.7874 inch (20 mm)
View Details
Masonry Bolts & Anchors - 1776971 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086971 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details