RS Components, Ltd. Masonry Bolts & Anchors 1776885

Description
RS PRO FJJAB08/10100G Anchor Bolt
Request a Quote
Description
RS PRO FJJAB08/10100G Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776885
Masonry Bolts & Anchors 1776885
RS PRO FJJAB08/10100G Anchor Bolt

RS PRO FJJAB08/10100G Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776885
Product Name Masonry Bolts & Anchors
Hole Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776930 - RS Components, Ltd.
Specs
Hole Size 0.5709 inch (14.5 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086690 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Certifications RoHS Certified
Hole Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6816744 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 6221736 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.5906 inch (15 mm)
Thread Size 0.4724 inch (12 mm)
View Details