RS Components, Ltd. Masonry Bolts & Anchors 9086690

Description
10x100 Throughbolt Hot Dipped Galv
Request a Quote
Description
10x100 Throughbolt Hot Dipped Galv
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086690
Masonry Bolts & Anchors 9086690
10x100 Throughbolt Hot Dipped Galv

10x100 Throughbolt Hot Dipped Galv

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086690
Product Name Masonry Bolts & Anchors
Types Galvanised through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776979 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.1575 inch (4 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 9086915 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1777081 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6221758 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details