RS Components, Ltd. Masonry Bolts & Anchors 1776964

Description
12X140 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote
Description
12X140 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776964
Masonry Bolts & Anchors 1776964
12X140 ETA OPTION 7 THROUGHBOLT BZP

12X140 ETA OPTION 7 THROUGHBOLT BZP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776964
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 528283 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.33 inch (110 mm)
View Details
Masonry Bolts & Anchors - 9086722 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 6816729 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.9843 inch (25 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 5266621 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details