RS Components, Ltd. HDMI Cables 277309

Description
3.3ft HDMI Extension Cable, 4K 60Hz, M/F
Request a Quote
Description
3.3ft HDMI Extension Cable, 4K 60Hz, M/F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 277309 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
277309
HDMI Cables 277309
3.3ft HDMI Extension Cable, 4K 60Hz, M/F

3.3ft HDMI Extension Cable, 4K 60Hz, M/F

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 277309
Product Name HDMI Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 2299978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 1954895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
Video Converters - 1778800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 1828777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details