RS Components, Ltd. AV Adapters 1765763

Description
StarTech.com HDACFM AV Adapter
Request a Quote
Description
StarTech.com HDACFM AV Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 1765763 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
1765763
AV Adapters 1765763
StarTech.com HDACFM AV Adapter

StarTech.com HDACFM AV Adapter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1765763
Product Name AV Adapters
Cable Length 0.1148 ft (0.3500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2862959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 32.81 ft (100 dm)
View Details