RS Components, Ltd. Flow Sensors 1752140

Description
Festo SFAB-1000U-HQ10-2SA- M12
Request a Quote
Description
Festo SFAB-1000U-HQ10-2SA- M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 1752140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
1752140
Flow Sensors 1752140
Festo SFAB-1000U-HQ10-2SA- M12

Festo SFAB-1000U-HQ10-2SA-M12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 1752140
Product Name Flow Sensors
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.38 inch (9.52 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 2888254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 232 psi (163 m H2O)
View Details
Flow Sensors - 3610161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details