RS Components, Ltd. Flow Sensors 3610161

Description
Key Instruments 2530A4A72BVBN Flow Meter
Request a Quote
Description
Key Instruments 2530A4A72BVBN Flow Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 3610161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
3610161
Flow Sensors 3610161
Key Instruments 2530A4A72BVBN Flow Meter

Key Instruments 2530A4A72BVBN Flow Meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 3610161
Product Name Flow Sensors
Pipe Diameter 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2891466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 4487445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 100 psi (70.43 m H2O)
View Details
Flow Sensors - 2576413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.3531 to 3.53 SCFM (0.6002 to 6 m³/hr)
View Details
Flow Sensors - 256562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.59 inch (15 mm)
Process Media Type Liquid
Operating Pressure 116 psi (81.66 m H2O)
View Details