RS Components, Ltd.
Air Hoses
1745738
Description
RS PRO CT823-PV-GY-01
Request a Quote
Email Supplier
Description
RS PRO CT823-PV-GY-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745738 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.256 inch (6.5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
435 psi (306 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.083 inch (2.1 mm)
O.D.
0.118 inch (3 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.449 inch (87.6 mm)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
348 psi (245 m H2O)
View Details