RS Components, Ltd.
Air Hoses
4150317
Description
RS PRO NLF0612/R/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NLF0612/R/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4150317 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.177 inch (4.5 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
232 psi (163 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.787 inch (45.4 mm)
View Details
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.449 inch (87.6 mm)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.850 inch (47 mm)
View Details