RS Components, Ltd.
Air Hoses
1745736
Description
RS PRO CT820-PV-YE-01
Request a Quote
Email Supplier
Description
RS PRO CT820-PV-YE-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745736 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.197 inch (5 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
580 psi (408 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
3.150 inch (80 mm)
O.D.
3.701 inch (94 mm)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.472 inch (12 mm)
O.D.
0.748 inch (19 mm)
Working Pressure
290 psi (204 m H2O)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details