RS Components, Ltd. Masonry Bolts & Anchors 530488

Description
Carbon steel sleeve anchor bolt,12x58mm
Request a Quote
Description
Carbon steel sleeve anchor bolt,12x58mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 530488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
530488
Masonry Bolts & Anchors 530488
Carbon steel sleeve anchor bolt,12x58mm

Carbon steel sleeve anchor bolt,12x58mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 530488
Product Name Masonry Bolts & Anchors
Types Sleeve anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776983 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Masonry Bolts & Anchors - 6222076 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 9086905 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1777066 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.8661 inch (22 mm)
Thread Size 0.7874 inch (20 mm)
View Details