RS Components, Ltd. Masonry Bolts & Anchors 1743313

Description
RS PRO FJJAB08/10130 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB08/10130 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743313
Masonry Bolts & Anchors 1743313
RS PRO FJJAB08/10130 Anchor Bolt

RS PRO FJJAB08/10130 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743313
Product Name Masonry Bolts & Anchors
Hole Size 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777071 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1776947 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 530539 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1228295 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Certifications RoHS Certified
Hole Size 0.1890 inch (4.8 mm)
View Details