RS Components, Ltd. V & Wedge Belts 1368402

Description
SPC Section Wrapped Wedge Belt 4750mm L
Request a Quote
Description
SPC Section Wrapped Wedge Belt 4750mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368402 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368402
V & Wedge Belts 1368402
SPC Section Wrapped Wedge Belt 4750mm L

SPC Section Wrapped Wedge Belt 4750mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368402
Product Name V & Wedge Belts
Belt Length 187.01 inch (4750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365352 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 61.50 inch (1562.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1365347 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2056740 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Other Section Other
View Details