RS Components, Ltd. V & Wedge Belts 1368424

Description
SPZ Section Wrapped Wedge Belt 1120mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1120mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368424 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368424
V & Wedge Belts 1368424
SPZ Section Wrapped Wedge Belt 1120mm L

SPZ Section Wrapped Wedge Belt 1120mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368424
Product Name V & Wedge Belts
Belt Length 44.09 inch (1120.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149762 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 10.43 inch (265.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1739982 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 70.16 inch (1782.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1365357 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 23.94 inch (608.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2056710 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
View Details