RS Components, Ltd. 158913

Description
Pack of 5 twisted pairs. 1m of PTFE Insulated Cable. Temp. range -50 to +200°C. Thermocouple Type = K Probe Length = 1m Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Twin Twisted Tail Standards Met = BS
Request a Quote
Description
Pack of 5 twisted pairs. 1m of PTFE Insulated Cable. Temp. range -50 to +200°C. Thermocouple Type = K Probe Length = 1m Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Twin Twisted Tail Standards Met = BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 158913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pack of 5 twisted pairs. 1m of PTFE Insulated Cable. Temp. range -50 to +200°C. Thermocouple Type = K Probe Length = 1m Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Twin Twisted Tail Standards Met = BS

Pack of 5 twisted pairs. 1m of PTFE Insulated Cable. Temp. range -50 to +200°C.
Thermocouple Type = K
Probe Length = 1m
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Termination Type = Twin Twisted Tail
Standards Met = BS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 158913
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 6212401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 8 inch (200 mm)
View Details
 - 1365885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 3242465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details