RS Components, Ltd. Masonry Bolts & Anchors 1542557

Description
SHIELD ANCHOR M12/60L
Request a Quote
Description
SHIELD ANCHOR M12/60L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1542557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1542557
Masonry Bolts & Anchors 1542557
SHIELD ANCHOR M12/60L

SHIELD ANCHOR M12/60L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1542557
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542495 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776886 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 6221994 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 530450 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details