RS Components, Ltd. Masonry Bolts & Anchors 1776886

Description
RS PRO FJJAB08/10060G Anchor Bolt
Request a Quote
Description
RS PRO FJJAB08/10060G Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776886
Masonry Bolts & Anchors 1776886
RS PRO FJJAB08/10060G Anchor Bolt

RS PRO FJJAB08/10060G Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776886
Product Name Masonry Bolts & Anchors
Hole Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776925 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776882 - RS Components, Ltd.
Specs
Hole Size 0.6299 inch (16 mm)
Thread Size 0.5512 inch (14 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1777078 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086876 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details