RS Components, Ltd. Masonry Bolts & Anchors 1542491

Description
R XPT 12X125 THROUGH BOLT BOX 10
Request a Quote
Description
R XPT 12X125 THROUGH BOLT BOX 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1542491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1542491
Masonry Bolts & Anchors 1542491
R XPT 12X125 THROUGH BOLT BOX 10

R XPT 12X125 THROUGH BOLT BOX 10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1542491
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 7362585 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776976 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 1.18 inch (30 mm)
View Details
Masonry Bolts & Anchors - 9086918 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086725 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details