Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
V-BELTS AND V-RIBBED BELTS
RS COMPONENTS, LTD.
1368374 -- V & WEDGE BELTS
RS Components, Ltd.
V & Wedge Belts
1368374
Description
SPA Section Wrapped Wedge Belt 2120mm L
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SPA Section Wrapped Wedge Belt 2120mm L
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368374
V & Wedge Belts
1368374
SPA Section Wrapped Wedge Belt 2120mm L
SPA Section Wrapped Wedge Belt 2120mm L
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
V-Belts and V-Ribbed Belts
Product Number
1368374
Product Name
V & Wedge Belts
English
A/4L
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Poly V Belts
2075951
Specs
English
B/5L
Belt Length
22.01 inch (559.00 mm)
Belt
Rubber; Rubber
View Details
RS Components, Ltd.
V & Wedge Belts
1368423
Specs
Belt Length
43.78 inch (1112.00 mm)
Minimum Pulley Size
2.48 inch (63.00 mm)
Belt Width
0.39 inch (10.00 mm)
View Details
RS Components, Ltd.
V & Wedge Belts
2149765
Specs
V-Ribbed
PJ
Belt Length
15.28 inch (388.00 mm)
Belt Width
0.09 inch (2.34 mm)
View Details
RS Components, Ltd.
V & Wedge Belts
2056761
Specs
English
B/5L
Belt Length
66.93 inch (1700.00 mm)
Belt
Rubber; Rubber
View Details