RS Components, Ltd. V & Wedge Belts 1739972

Description
SPZ Section Wrapped Wedge Belt 1312mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1312mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739972 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739972
V & Wedge Belts 1739972
SPZ Section Wrapped Wedge Belt 1312mm L

SPZ Section Wrapped Wedge Belt 1312mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739972
Product Name V & Wedge Belts
Belt Length 51.65 inch (1312.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075956 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 22.01 inch (559.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1365356 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.69 inch (373.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1368448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 72.83 inch (1850.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 32.48 inch (825.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details