RS Components, Ltd. V & Wedge Belts 1368399

Description
SPB Section Wrapped Wedge Belt 4000mm L
Request a Quote
Description
SPB Section Wrapped Wedge Belt 4000mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368399 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368399
V & Wedge Belts 1368399
SPB Section Wrapped Wedge Belt 4000mm L

SPB Section Wrapped Wedge Belt 4000mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368399
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056756 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 66.93 inch (1700.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056721 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 45.28 inch (1150.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1739971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 47.32 inch (1202.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 1365350 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.62 inch (346.00 mm)
Belt Polyamide
View Details