RS Components, Ltd. V & Wedge Belts 1365350

Description
ConveyXonic J Section Belt 346mm, 3 Ribs
Request a Quote
Description
ConveyXonic J Section Belt 346mm, 3 Ribs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1365350 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1365350
V & Wedge Belts 1365350
ConveyXonic J Section Belt 346mm, 3 Ribs

ConveyXonic J Section Belt 346mm, 3 Ribs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1365350
Product Name V & Wedge Belts
V-Ribbed J
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149737 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 10.35 inch (263.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1365355 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.09 inch (307.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2056743 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 41.73 inch (1060.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.76 inch (1010.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details