RS Components, Ltd. V & Wedge Belts 1368434

Description
SPZ Section Wrapped Wedge Belt 1362mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1362mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368434 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368434
V & Wedge Belts 1368434
SPZ Section Wrapped Wedge Belt 1362mm L

SPZ Section Wrapped Wedge Belt 1362mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368434
Product Name V & Wedge Belts
Belt Length 53.62 inch (1362.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.88 inch (1140.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2056708 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 29.92 inch (760.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368360 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 53.43 inch (1357.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 1365349 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details