RS Components, Ltd. V & Wedge Belts 1368422

Description
SPZ Section Wrapped Wedge Belt 1080mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1080mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368422 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368422
V & Wedge Belts 1368422
SPZ Section Wrapped Wedge Belt 1080mm L

SPZ Section Wrapped Wedge Belt 1080mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368422
Product Name V & Wedge Belts
Belt Length 42.52 inch (1080.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 47.24 inch (1200.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2612670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
View Details
V & Wedge Belts - 1739991 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 79.53 inch (2020.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1365345 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.36 inch (314.00 mm)
Belt Polyamide
View Details