RS Components, Ltd. 1214359

Description
Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLZ Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/8 in CAD Drawing = 3D CAD Model
Request a Quote
Description
Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLZ Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/8 in CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1214359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLZ Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/8 in CAD Drawing = 3D CAD Model

Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GRLZ
Type = Supply
Inlet Port Type = Tube
Tube Inlet Port = 4mm
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Male
Body Material = Aluminium Alloy
Threaded Outlet Thread Size = 1/8 in
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1214359
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 1214354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 3mm
Fitting / Connection Size 3mm
View Details
 - 9160952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details
 - 1214355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 4mm
Fitting / Connection Size 4mm
View Details