RS Components, Ltd. 1365879

Description
Thermocouple type K to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Toleran ce to IEC 584 Class 1,Miniature plug termination,Temperat ure range –75°C to +250°C,Ideal for test & development applications Thermocouple Type = K Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3
Request a Quote
Description
Thermocouple type K to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Toleran ce to IEC 584 Class 1,Miniature plug termination,Temperat ure range –75°C to +250°C,Ideal for test & development applications Thermocouple Type = K Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1365879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple type K to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Toleran ce to IEC 584 Class 1,Miniature plug termination,Temperat ure range –75°C to +250°C,Ideal for test & development applications Thermocouple Type = K Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3

Thermocouple type K to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range –75°C to +250°C,Ideal for test & development applications
Thermocouple Type = K
Probe Material = PTFE- PFA
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Termination Type = Miniature Plug
Standards Met = EN 60584-3:2008, IEC 584-3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1365879
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 39 inch (1000 mm)
View Details
 - 3241800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 1104467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 159146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details