RS Components, Ltd. 1271499

Description
Bott High Cantilever Bench Frame is a high-quality build, steel work bench. Solid construction ensures long life and safe service. The frame is finished in grey colour. • Robust steel section framework with corner bracing,• Use with 1500 mm wide x 600 mm deep x 30 mm thick worktops,• Optional storage units available,• Comprehensive self-assembly instructions included,• Powder coat RAL7035 grey finish Type = Bench Frame Width = 1.5m Height = 600mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bott High Cantilever Bench Frame is a high-quality build, steel work bench. Solid construction ensures long life and safe service. The frame is finished in grey colour. • Robust steel section framework with corner bracing,• Use with 1500 mm wide x 600 mm deep x 30 mm thick worktops,• Optional storage units available,• Comprehensive self-assembly instructions included,• Powder coat RAL7035 grey finish Type = Bench Frame Width = 1.5m Height = 600mm

Bott High Cantilever Bench Frame is a high-quality build, steel work bench. Solid construction ensures long life and safe service. The frame is finished in grey colour.
• Robust steel section framework with corner bracing,• Use with 1500 mm wide x 600 mm deep x 30 mm thick worktops,• Optional storage units available,• Comprehensive self-assembly instructions included,• Powder coat RAL7035 grey finish
Type = Bench Frame
Width = 1.5m
Height = 600mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1271499
Type Bench Frame
Unlock Full Specs
to access all available technical data

Similar Products

 - 8386488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Bench
Length 78.7 inch (2000 mm)
Width 23.6 inch (600.00 mm)
View Details
RS Components, Ltd.
Specs
Type Laminate Bench Top
Length 78.7 inch (2000 mm)
Width 35.4 inch (900.00 mm)
View Details
 - 6782742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Top
Length 23.6 inch (600 mm)
Width 78.7 inch (2000.00 mm)
View Details
 - 1271519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 39.4 inch (1000.00 mm)
Height 36.6 inch (930 mm)
View Details