RS Components, Ltd. 1314762

Description
Thermocouple with adjustable insertion depth. 6.0 mm diameter tip. 170 mm spring with adjustable fixing cap (11.5 mm I.D. single slot). Glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Rated 350°C. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3. Type J or K available Thermocouple Type = K Probe Diameter = 6mm Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 3m Termination Type = Standard Connector Standards Met = IEC
Request a Quote
Description
Thermocouple with adjustable insertion depth. 6.0 mm diameter tip. 170 mm spring with adjustable fixing cap (11.5 mm I.D. single slot). Glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Rated 350°C. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3. Type J or K available Thermocouple Type = K Probe Diameter = 6mm Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 3m Termination Type = Standard Connector Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple with adjustable insertion depth. 6.0 mm diameter tip. 170 mm spring with adjustable fixing cap (11.5 mm I.D. single slot). Glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Rated 350°C. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3. Type J or K available Thermocouple Type = K Probe Diameter = 6mm Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 3m Termination Type = Standard Connector Standards Met = IEC

Thermocouple with adjustable insertion depth. 6.0 mm diameter tip. 170 mm spring with adjustable fixing cap (11.5 mm I.D. single slot). Glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Rated 350°C. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3. Type J or K available
Thermocouple Type = K
Probe Diameter = 6mm
Minimum Temperature Sensed = -60°C
Maximum Temperature Sensed = +350°C
Cable Length = 3m
Termination Type = Standard Connector
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314762
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2287451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 259328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 7 inch (170 mm)
View Details
 - 1365894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 1314758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details