RS Components, Ltd. 3706559

Description
Inconel 600 sheathed type K class 1 thermocouples. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 1m Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1000°C Termination Type = Miniature Plug
Request a Quote
Description
Inconel 600 sheathed type K class 1 thermocouples. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 1m Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1000°C Termination Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3706559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inconel 600 sheathed type K class 1 thermocouples. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 1m Probe Diameter = 3mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1000°C Termination Type = Miniature Plug

Inconel 600 sheathed type K class 1 thermocouples. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins.
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 3mm
Probe Material = Inconel 600
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1000°C
Termination Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3706559
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3241995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 1314739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 5477332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 2 inch (50 mm)
View Details
 - 4437917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details