RS Components, Ltd. 1265947

Description
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 24.6kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 24.6kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1265947 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 24.6kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female Only
Compression Load = 24.6kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 20mm
Overall Height = 15mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1265947
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 1264273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3937 inch (10 mm)
View Details
 - 2371714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.4 inch (61 mm)
View Details
 - 1265937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details