RS Components, Ltd. 1264959

Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 45 kg @ Shore Hardness 45, 90 kg @ Shore Hardness 60 Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 10mm Shore Hardness = 55Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 45 kg @ Shore Hardness 45, 90 kg @ Shore Hardness 60 Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 10mm Shore Hardness = 55Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264959 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 45 kg @ Shore Hardness 45, 90 kg @ Shore Hardness 60 Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 10mm Shore Hardness = 55Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 45 kg @ Shore Hardness 45, 90 kg @ Shore Hardness 60
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 30mm
Overall Height = 10mm
Shore Hardness = 55Shore A
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264959
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details
 - 1264912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details
 - 2371708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 2372111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details