RS Components, Ltd. 1264932

Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 13.3 kg @ Shore Hardness 60, 6 kg @ Shore Hardness 45 Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 15mm Overall Height = 15mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 13.3 kg @ Shore Hardness 60, 6 kg @ Shore Hardness 45 Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 15mm Overall Height = 15mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264932 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 13.3 kg @ Shore Hardness 60, 6 kg @ Shore Hardness 45 Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 15mm Overall Height = 15mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 13.3 kg @ Shore Hardness 60, 6 kg @ Shore Hardness 45
Thread Size = M4
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 15mm
Overall Height = 15mm
Shore Hardness = 50Shore A
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264932
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3937 inch (10 mm)
View Details
 - 8112432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.17 inch (55 mm)
View Details
 - 1264911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 1263949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details