RS Components, Ltd. 1264339

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 17.97kg Shearing Load = 5.87kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 17.97kg Shearing Load = 5.87kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264339 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 17.97kg Shearing Load = 5.87kg Thread Size = M5 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 17.97kg
Shearing Load = 5.87kg
Thread Size = M5
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 20mm
Overall Height = 15mm
Shore Hardness = 50 Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264339
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1265938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.18 inch (30 mm)
View Details
 - 1264981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.57 inch (40 mm)
View Details
 - 1263969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 1263945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7087 inch (18 mm)
View Details