RS Components, Ltd. 1264309

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 62.7kg Shearing Load = 20.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 22mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 62.7kg Shearing Load = 20.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 22mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264309 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 62.7kg Shearing Load = 20.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Shore Hardness = 60Shore A Overall Height = 22mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 62.7kg
Shearing Load = 20.8kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 30mm
Shore Hardness = 60Shore A
Overall Height = 22mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264309
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.3937 inch (10 mm)
View Details
 - 7203307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.27 inch (83 mm)
View Details
 - 1264921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.7874 inch (20 mm)
View Details
 - 1264339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.5906 inch (15 mm)
View Details