RS Components, Ltd. 1264273

Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 2.5kg Shearing Load = 1kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Shore Hardness = 45 Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 2.5kg Shearing Load = 1kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Shore Hardness = 45 Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264273 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 2.5kg Shearing Load = 1kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 10mm Shore Hardness = 45 Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 2.5kg
Shearing Load = 1kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 10mm
Shore Hardness = 45 Shore A
Overall Height = 10mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264273
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.9055 inch (23 mm)
View Details
 - 442533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.01 inch (51 mm)
View Details
 - 2372010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.09 inch (53 mm)
View Details
 - 8112328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.34 inch (34 mm)
View Details