RS Components, Ltd. 1263984

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 149kg Shearing Load = 57.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Overall Height = 45mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 149kg Shearing Load = 57.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Overall Height = 45mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263984 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 149kg Shearing Load = 57.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Overall Height = 45mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 149kg
Shearing Load = 57.7kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 50mm
Overall Height = 45mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263984
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details
 - 2371821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details
 - 7773190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.9055 inch (23 mm)
View Details
 - 2982998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.1 inch (28 mm)
View Details