RS Components, Ltd. 1263967

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 31.5kg Shearing Load = 12.06kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Overall Height = 30mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 31.5kg Shearing Load = 12.06kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Overall Height = 30mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263967 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 31.5kg Shearing Load = 12.06kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Overall Height = 30mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 31.5kg
Shearing Load = 12.06kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 30mm
Overall Height = 30mm
Shore Hardness = 50 Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263967
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.56 inch (65 mm)
View Details
 - 474773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.28 inch (58 mm)
View Details
 - 2371871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.35 inch (85 mm)
View Details
 - 1264908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details