RS Components, Ltd. 1253693

Description
B66414W EFD 15/8/5 coil formers from EPCOS are constructed from GRF thermosetting plastic and feature 8 squared pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:H with a maximum operating temperature of +180°C. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. B66414B coil formers from EPCOS have 8-pins and feature J terminals. These coil formers are constructed from black GFR Liquid Crystal Polymer. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:F with a maximum operating temperature of +155°C. These coil formers meet the IEC 60068-2-58 standard for solderability and resistance to soldering heat. Both varieties of coil former are suitable for use with EPCOS B66413 series transformer ferrite cores and the B66414 yoke. Accessory Type = SMD Coil Former For Use With = EFD 15/8/5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 15mm Width = 16mm Maximum Temperature = +155°C
Request a Quote
Description
B66414W EFD 15/8/5 coil formers from EPCOS are constructed from GRF thermosetting plastic and feature 8 squared pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:H with a maximum operating temperature of +180°C. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. B66414B coil formers from EPCOS have 8-pins and feature J terminals. These coil formers are constructed from black GFR Liquid Crystal Polymer. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:F with a maximum operating temperature of +155°C. These coil formers meet the IEC 60068-2-58 standard for solderability and resistance to soldering heat. Both varieties of coil former are suitable for use with EPCOS B66413 series transformer ferrite cores and the B66414 yoke. Accessory Type = SMD Coil Former For Use With = EFD 15/8/5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 15mm Width = 16mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253693 - RS Components, Ltd.
Corby, Northants, United Kingdom
B66414W EFD 15/8/5 coil formers from EPCOS are constructed from GRF thermosetting plastic and feature 8 squared pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:H with a maximum operating temperature of +180°C. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. B66414B coil formers from EPCOS have 8-pins and feature J terminals. These coil formers are constructed from black GFR Liquid Crystal Polymer. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:F with a maximum operating temperature of +155°C. These coil formers meet the IEC 60068-2-58 standard for solderability and resistance to soldering heat. Both varieties of coil former are suitable for use with EPCOS B66413 series transformer ferrite cores and the B66414 yoke. Accessory Type = SMD Coil Former For Use With = EFD 15/8/5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 15mm Width = 16mm Maximum Temperature = +155°C

B66414W EFD 15/8/5 coil formers from EPCOS are constructed from GRF thermosetting plastic and feature 8 squared pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:H with a maximum operating temperature of +180°C. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. B66414B coil formers from EPCOS have 8-pins and feature J terminals. These coil formers are constructed from black GFR Liquid Crystal Polymer. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085:F with a maximum operating temperature of +155°C. These coil formers meet the IEC 60068-2-58 standard for solderability and resistance to soldering heat. Both varieties of coil former are suitable for use with EPCOS B66413 series transformer ferrite cores and the B66414 yoke.
Accessory Type = SMD Coil Former
For Use With = EFD 15/8/5 Core
Number of Pins = 8
Material = GFR Liquid Crystal Polymer
Length = 15mm
Width = 16mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253693
Unlock Full Specs
to access all available technical data

Similar Products

 - 2126722 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2134076P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253596 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253394 - RS Components, Ltd.
RS Components, Ltd.
View Details