RS Components, Ltd. 2126722

Description
EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 12 Coil Former For Use With = B65815 Dimensions = 38.4 x 28.4 x 23.4mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 23.4mm Length = 38.4mm Width = 28.4mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 12 Coil Former For Use With = B65815 Dimensions = 38.4 x 28.4 x 23.4mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 23.4mm Length = 38.4mm Width = 28.4mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2126722 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 12 Coil Former For Use With = B65815 Dimensions = 38.4 x 28.4 x 23.4mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 23.4mm Length = 38.4mm Width = 28.4mm Maximum Temperature = +155°C

EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications.
Accessory Type = RM 12 Coil Former
For Use With = B65815
Dimensions = 38.4 x 28.4 x 23.4mm
Number of Pins = 12
Material = GFR Polyterephthalate
Depth = 23.4mm
Length = 38.4mm
Width = 28.4mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 2126722
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407361 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253355 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407345 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253423 - RS Components, Ltd.
RS Components, Ltd.
View Details