RS Components, Ltd. 1253647

Description
EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20. Accessory Type = Horizontal Coil Former For Use With = E 16/8/5 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 17.8mm Width = 20mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20. Accessory Type = Horizontal Coil Former For Use With = E 16/8/5 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 17.8mm Width = 20mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253647 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20. Accessory Type = Horizontal Coil Former For Use With = E 16/8/5 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 17.8mm Width = 20mm Maximum Temperature = +155°C

EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20.
Accessory Type = Horizontal Coil Former
For Use With = E 16/8/5 Core
Number of Pins = 8
Material = GFR Polyterephthalate
Length = 17.8mm
Width = 20mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253647
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253385 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253678 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253624 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407345 - RS Components, Ltd.
RS Components, Ltd.
View Details