Protecta Pro safety harness range gives you excellent safety standards providing comfort, adjustability, functionality including webbing management. The safety harness is available in various sizes offering maximum comfort and safety including pass through buckles. The polyester webbing is stitched with a high polyester thread with a breaking strength of 2600 daN. A chest strap is fixed in an ideal position for connecting to lanyards and systems.
Harness Attachment Point = Front, Rear
Style = Harness
Adjustable Shoulder Straps = Yes
Front Attachment = Yes
Adjustable Leg Straps = Yes
Stretchable Harness = No
Hi-Vis = No
Reflective = No
Adjustable Chest Straps = Yes
Harness Colour = Red
RS Components, Ltd. | |
---|---|
Product Category | Fall Arrest Systems |
Product Number | 1236150 |
Type | Body Harnesses |