Exofit-Nex Construction and Climbing style harness are designed to provide maximum freedom, comfort, confidence and efficiency. Excellent safety features include integrated suspension relief straps, sewn into the harness, Duo-Lok quick connect buckles and a body belt. Made from long lasting materials including Repel technology webbing and Tech-Lite D rings the harness also features a sewn in hip pad. The D rings are made from aircraft aluminium plus the harnesses are durable and suited to the most demanding environments. Excellent comfort is supplied using lightweight material, moisture wicking padding which keeps you dry and the harness is suitable for long periods.
Harness Attachment Point = Front, Rear
Style = Harness
Front Attachment = Yes
Adjustable Shoulder Straps = Yes
Adjustable Leg Straps = Yes
Stretchable Harness = No
Hi-Vis = No
Reflective = Yes
Adjustable Chest Straps = Yes
Harness Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Fall Arrest Systems |
Product Number | 1236160 |
Type | Body Harnesses |