RS Components, Ltd. 1366524

Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = One-Way Flow Control Valve Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Tube Inlet Port = 8mm Outlet Port Type = Tube Tube Outlet Port = 16.8mm Minimum Outlet Pressure = 0.2bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male
Request a Quote
Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = One-Way Flow Control Valve Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Tube Inlet Port = 8mm Outlet Port Type = Tube Tube Outlet Port = 16.8mm Minimum Outlet Pressure = 0.2bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1366524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = One-Way Flow Control Valve Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Tube Inlet Port = 8mm Outlet Port Type = Tube Tube Outlet Port = 16.8mm Minimum Outlet Pressure = 0.2bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male

Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GRLA
Type = One-Way Flow Control Valve
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/4 Male
Tube Inlet Port = 8mm
Outlet Port Type = Tube
Tube Outlet Port = 16.8mm
Minimum Outlet Pressure = 0.2bar
Maximum Outlet Pressure = 10bar
Threaded Inlet Thread Gender = Male

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1366524
Fitting Type One-Way Flow Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 1214346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 8mm
Fitting / Connection Size 8mm
View Details
 - 1215789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 9160956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details