RS Components, Ltd. 1214357

Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Male Threaded Outlet Thread Size = 5 mm CAD Drawing = 3D CAD Model Body Material = Brass
Request a Quote
Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Male Threaded Outlet Thread Size = 5 mm CAD Drawing = 3D CAD Model Body Material = Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1214357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Male Threaded Outlet Thread Size = 5 mm CAD Drawing = 3D CAD Model Body Material = Brass

Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GRLA
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 6mm
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = Metric
Threaded Outlet Thread Gender = Male
Threaded Outlet Thread Size = 5 mm
CAD Drawing = 3D CAD Model
Body Material = Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1214357
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 7845415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 2in
Fitting / Connection Size 2in
View Details
 - 1215794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
View Details
 - 1214350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1214349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details