RS Components, Ltd. Magnets 107893

Description
Dia 32 mm Height 15 mm Ferrite Pot Magne
Request a Quote
Description
Dia 32 mm Height 15 mm Ferrite Pot Magne
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107893
Magnets 107893
Dia 32 mm Height 15 mm Ferrite Pot Magne

Dia 32 mm Height 15 mm Ferrite Pot Magne

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107893
Product Name Magnets
Holding Force 21.39 lbs (9.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 9.72 lbs (4.41 kg)
Width 0.6890 inch (17.5 mm)
View Details
Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 291901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3150 inch (8 mm)
View Details
Neodymium Magnets - 291909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron Magnet
Length 0.5906 inch (15 mm)
View Details