RS Components, Ltd. Neodymium Magnets 2192255

Description
RS PRO OSC9028 Neodymium Magnet
Request a Quote
Description
RS PRO OSC9028 Neodymium Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192255
Neodymium Magnets 2192255
RS PRO OSC9028 Neodymium Magnet

RS PRO OSC9028 Neodymium Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192255
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 17.64 lbs (8 kg)
Width 1.26 inch (32 mm)
Length 0.2165 inch (5.5 mm)
View Details
Magnets - 291894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite; Ferrite
Width 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 2192231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 5.4 lbs (2.45 kg)
Width 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details