RS Components, Ltd. Magnets 107887

Description
Dia 20 mm Height 13 mm SmCo Pot Magnet
Request a Quote
Description
Dia 20 mm Height 13 mm SmCo Pot Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107887
Magnets 107887
Dia 20 mm Height 13 mm SmCo Pot Magnet

Dia 20 mm Height 13 mm SmCo Pot Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107887
Product Name Magnets
Holding Force 28.66 lbs (13 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Geometry Rod; Cylindrical
Width 0.3937 inch (10 mm)
View Details
Reed Switch Magnets - 9174854 - RS Components, Ltd.
Specs
Width 0.5512 inch (14 mm)
View Details
Magnets - 107907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.49 lbs (15.64 kg)
Width 1.42 inch (36 mm)
Length 0.6299 inch (16 mm)
View Details
Neodymium Magnets - 2192241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.41 lbs (5.63 kg)
Geometry Block / Bar; Block
Width 0.3937 inch (10 mm)
View Details