RS Components, Ltd. Magnets 107885

Description
Dia 16 mm Height 11.5 mm SmCo Pot Magnet
Request a Quote
Description
Dia 16 mm Height 11.5 mm SmCo Pot Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107885
Magnets 107885
Dia 16 mm Height 11.5 mm SmCo Pot Magnet

Dia 16 mm Height 11.5 mm SmCo Pot Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107885
Product Name Magnets
Holding Force 17.64 lbs (8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 0.9922 lbs (0.4500 kg)
Geometry Round / Ring / Disc; Disc
Width 0.1575 inch (4 mm)
View Details
Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Width 3.94 inch (100 mm)
Length 1.65 inch (42 mm)
View Details
Neodymium Magnets - 2192229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 2.47 lbs (1.12 kg)
Geometry Round / Ring / Disc; Disc
Width 0.2362 inch (6 mm)
View Details
Neodymium Magnets - 291907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 48.51 lbs (22 kg)
Geometry Pot
Width 0.9843 inch (25 mm)
View Details