RS Components, Ltd. Magnets 107884

Description
Dia 13 mm Height 11.5 mm SmCo Pot Magnet
Request a Quote
Description
Dia 13 mm Height 11.5 mm SmCo Pot Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107884
Magnets 107884
Dia 13 mm Height 11.5 mm SmCo Pot Magnet

Dia 13 mm Height 11.5 mm SmCo Pot Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107884
Product Name Magnets
Holding Force 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 22.45 lbs (10.18 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.49 lbs (15.64 kg)
Geometry Pot
Length 0.6299 inch (16 mm)
View Details
Magnets - 107882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 6.62 lbs (3 kg)
Length 0.3937 inch (10 mm)
View Details
Magnets - 2700063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3740 inch (9.5 mm)
View Details